NTE Electronics, Inc. Toggle Switch, Dpdt, 20A, 277Vac, Panel; Switch Operation Nte Electronics 54-099

Description
TOGGLE SWITCH, DPDT, 20A, 277VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:-; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, DPDT, 20A, 277VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:-; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpdt, 20A, 277Vac, Panel; Switch Operation Nte Electronics - 18X3430 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 20A, 277Vac, Panel; Switch Operation Nte Electronics
18X3430
Toggle Switch, Dpdt, 20A, 277Vac, Panel; Switch Operation Nte Electronics 18X3430
TOGGLE SWITCH, DPDT, 20A, 277VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:-; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:277V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 20A, 277VAC, PANEL; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:-; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 18X3430
Product Name Toggle Switch, Dpdt, 20A, 277Vac, Panel; Switch Operation Nte Electronics
Switch Type Toggle
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 1520228-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
3 suppliers
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals
View Details
2 suppliers
Manual Starting Sw,Toggle Lever,1 Phase - 609T-BOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details