NTE Electronics, Inc. Switch, Rocker, Spst, 20A, Blue; Switch Operation Nte Electronics 54-088

Description
SWITCH, ROCKER, SPST, 20A, BLUE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Blue; Product Range:-; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 20A, BLUE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Blue; Product Range:-; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 20A, Blue; Switch Operation Nte Electronics - 32M5269 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 20A, Blue; Switch Operation Nte Electronics
32M5269
Switch, Rocker, Spst, 20A, Blue; Switch Operation Nte Electronics 32M5269
SWITCH, ROCKER, SPST, 20A, BLUE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Blue; Product Range:-; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 20A, BLUE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Blue; Product Range:-; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 32M5269
Product Name Switch, Rocker, Spst, 20A, Blue; Switch Operation Nte Electronics
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Decorative Switch, Residential Grade - 1005L - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 7346883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Pc pin
View Details