DISCONTINUED BY MANUFACTURER, SWITCH, ROCKER, SPST, 10A, RED; ILLUMINATION:ILLUMIN
SWITCH ROCKER SPST 10A 12V
SWITCH, ROCKER, SPST, 10A, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin
| Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | 18749523 | 54-083 | 32M5265 |
| Product Name | Toggle Switch | Switches - Rocker Switches | Switch, Rocker, Spst, 10A, Red; Switch Operation Nte Electronics |
| Switch Type | Toggle | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Rocker Actuator | Concave (Curved) - Illuminated | Rocker | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Momentary Contact Switch Function | On-Off |