NTE Electronics, Inc. Switches - Rocker Switches 54-082

Description
SWITCH ROCKER DPST 20A 125V
Datasheet
Description
SWITCH ROCKER DPST 20A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Rocker Switches
54-082
Switches - Rocker Switches 54-082
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site
Switch, Rocker, Dpst, 20A, 250V, Red; Switch Operation Nte Electronics - 32M5264 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 20A, 250V, Red; Switch Operation Nte Electronics
32M5264
Switch, Rocker, Dpst, 20A, 250V, Red; Switch Operation Nte Electronics 32M5264
SWITCH, ROCKER, DPST, 20A, 250V, RED; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:20A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 20A, 250V, RED; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 54-082 32M5264
Product Name Switches - Rocker Switches Switch, Rocker, Dpst, 20A, 250V, Red; Switch Operation Nte Electronics
Rocker Actuator Concave (Curved) - Illuminated Rocker
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details