NTE Electronics, Inc. Switch, Pushbutton, Spst, 6A, 250V; Product Range Nte Electronics 54-067

Description
SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:On-(Off); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:On-(Off); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 6A, 250V; Product Range Nte Electronics - 32M5249 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 6A, 250V; Product Range Nte Electronics
32M5249
Switch, Pushbutton, Spst, 6A, 250V; Product Range Nte Electronics 32M5249
SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:On-(Off); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:On-(Off); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 32M5249
Product Name Switch, Pushbutton, Spst, 6A, 250V; Product Range Nte Electronics
Switch Function On-(Off)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364703-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 486-1544-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details