NTE Electronics, Inc. Switch, Pushbutton, Spst, 6A, 250V; Product Range Nte Electronics 54-066

Description
SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 6A, 250V; Product Range Nte Electronics - 32M5248 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 6A, 250V; Product Range Nte Electronics
32M5248
Switch, Pushbutton, Spst, 6A, 250V; Product Range Nte Electronics 32M5248
SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 32M5248
Product Name Switch, Pushbutton, Spst, 6A, 250V; Product Range Nte Electronics
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364571-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Max Current Rating 0.1250 amps
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details