NTE Electronics, Inc. Switch, Toggle, Dpst, 16A, 125V; Switch Operation Nte Electronics 54-055

Description
SWITCH, TOGGLE, DPST, 16A, 125V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPST, 16A, 125V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 16A, 125V; Switch Operation Nte Electronics - 32M5237 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 16A, 125V; Switch Operation Nte Electronics
32M5237
Switch, Toggle, Dpst, 16A, 125V; Switch Operation Nte Electronics 32M5237
SWITCH, TOGGLE, DPST, 16A, 125V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 16A, 125V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
54-055
Switches - Toggle Switches 54-055
SWITCH/TOGGLE/DP/16A

SWITCH/TOGGLE/DP/16A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 32M5237 54-055
Product Name Switch, Toggle, Dpst, 16A, 125V; Switch Operation Nte Electronics Switches - Toggle Switches
Switch Type Toggle Toggle
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Screw Terminals; Screw Screw Terminals; Screw Terminal
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - 1520136-1 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Hardware - AT444B - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details