The Switch, Rocker, DPDT, 15A, 250V, Black is designed for panel mounting and features a double-pole double-throw (DPDT) configuration with an On-Off-On operation. It is rated for a maximum current of 15A at 250VAC and can also handle 20A at 125VAC. The switch is constructed from nylon and is non-illuminated. It includes .250,Äù quick connect terminals for easy installation and is suitable for both AC and low voltage DC applications. The product has a dielectric strength of 1000V RMS and an insulation resistance of at least 100 megohms. It operates effectively within a temperature range of -40 to +185°F (-40 to +85°C) and has a mechanical life of 100,000 cycles and an electrical life of 50,000 cycles. The mounting hole dimensions are 1.450 x .830 inches.
SWITCH, ROCKER, DPDT, 15A, 250V, BLACK; Switch Operation:On-Off-On;
ROCKER,ON-OFF-ON,DPD
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 32M5234 | 54-052 |
| Product Name | Switch, Rocker, Dpdt, 15A, 250V, Black; Switch Operation Nte Electronics | NTE Rocker Switches |
| Rocker Actuator | Rocker |