NTE Electronics, Inc. Switch, Toggle, Spst, 15A, 250V; Switch Operation Nte Electronics 54-007

Description
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 15A, 250V; Switch Operation Nte Electronics - 32M5193 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 250V; Switch Operation Nte Electronics
32M5193
Switch, Toggle, Spst, 15A, 250V; Switch Operation Nte Electronics 32M5193
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
54-007
Switches - Toggle Switches 54-007
SWITCH/TOGGLE/SP/15A

SWITCH/TOGGLE/SP/15A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 32M5193 54-007
Product Name Switch, Toggle, Spst, 15A, 250V; Switch Operation Nte Electronics Switches - Toggle Switches
Switch Type Toggle Toggle
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Standards / Compliances RoHS
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switches - 450-08-2-1-15933-ND - DigiKey
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A13JV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details