NTE Electronics, Inc. Switch, Toggle, Spst, 15A, 250V; Switch Operation Nte Electronics 54-001

Description
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-(Off); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-(Off); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 15A, 250V; Switch Operation Nte Electronics - 11R7922 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 250V; Switch Operation Nte Electronics
11R7922
Switch, Toggle, Spst, 15A, 250V; Switch Operation Nte Electronics 11R7922
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-(Off); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-(Off); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11R7922
Product Name Switch, Toggle, Spst, 15A, 250V; Switch Operation Nte Electronics
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1791274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A11KB1-AH - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details