NTE Electronics, Inc. Resistor 50 Watt Aluminum Housed Power Wirewound Chassis Mount 75.0K Ohm 1% Axial Solder Lug Leads Nte Electronics 50WM375

Description
RESISTOR 50 WATT ALUMINUM HOUSED POWER WIREWOUND CHASSIS MOUNT 75.0K OHM 1% AXIAL SOLDER LUG LEADS
Datasheet
Description
RESISTOR 50 WATT ALUMINUM HOUSED POWER WIREWOUND CHASSIS MOUNT 75.0K OHM 1% AXIAL SOLDER LUG LEADS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor 50 Watt Aluminum Housed Power Wirewound Chassis Mount 75.0K Ohm 1% Axial Solder Lug Leads Nte Electronics - 33C8988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor 50 Watt Aluminum Housed Power Wirewound Chassis Mount 75.0K Ohm 1% Axial Solder Lug Leads Nte Electronics
33C8988
Resistor 50 Watt Aluminum Housed Power Wirewound Chassis Mount 75.0K Ohm 1% Axial Solder Lug Leads Nte Electronics 33C8988
RESISTOR 50 WATT ALUMINUM HOUSED POWER WIREWOUND CHASSIS MOUNT 75.0K OHM 1% AXIAL SOLDER LUG LEADS

RESISTOR 50 WATT ALUMINUM HOUSED POWER WIREWOUND CHASSIS MOUNT 75.0K OHM 1% AXIAL SOLDER LUG LEADS

Supplier's Site
Chassis Mount Resistors - 50WM375 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
50WM375
Chassis Mount Resistors 50WM375
RES CHAS MNT 75K OHM 5% 50W

RES CHAS MNT 75K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 33C8988 50WM375
Product Name Resistor 50 Watt Aluminum Housed Power Wirewound Chassis Mount 75.0K Ohm 1% Axial Solder Lug Leads Nte Electronics Chassis Mount Resistors
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2176071-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
3 suppliers