NTE Electronics, Inc. Chassis Mount Resistors 50WM210

Description
RES CHAS MNT 1K OHM 1% 50W
Datasheet
Description
RES CHAS MNT 1K OHM 1% 50W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 50WM210 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
50WM210
Chassis Mount Resistors 50WM210
RES CHAS MNT 1K OHM 1% 50W

RES CHAS MNT 1K OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number 50WM210
Product Name Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details