NTE Electronics, Inc. Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics 505-0002

Description
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Aluminum; Shaft Size:1/4" Dia RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Aluminum; Shaft Size:1/4" Dia RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics - 96C7940 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics
96C7940
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics 96C7940
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Aluminum; Shaft Size:1/4" Dia RoHS Compliant: Yes

TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Aluminum; Shaft Size:1/4" Dia RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96C7940
Product Name Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details