NTE Electronics, Inc. Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics 505-0001

Description
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Aluminum; Shaft Size:1/4" Dia RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Aluminum; Shaft Size:1/4" Dia RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics - 03H1847 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics
03H1847
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics 03H1847
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Aluminum; Shaft Size:1/4" Dia RoHS Compliant: Yes

TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Aluminum; Shaft Size:1/4" Dia RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03H1847
Product Name Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details