NTE Electronics, Inc. Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics 503-0001

Description
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Body w/ Black Dial; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Satin clear anodized RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Body w/ Black Dial; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Satin clear anodized RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics - 38C5307 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics
38C5307
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics 38C5307
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Body w/ Black Dial; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Satin clear anodized RoHS Compliant: Yes

TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Body w/ Black Dial; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Satin clear anodized RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38C5307
Product Name Turns Counting Dial, 10, 6.35Mm; No. Of Turns Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details