NTE Electronics, Inc. Track Resistance Nte Electronics 502-0105 BULK

Description
Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 5%; Product Range:502 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm; No. of Gangs:1; Shaft Length:22.22mm
Datasheet
Description
Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 5%; Product Range:502 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm; No. of Gangs:1; Shaft Length:22.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Nte Electronics - 05H8360 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Nte Electronics
05H8360
Track Resistance Nte Electronics 05H8360
Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 5%; Product Range:502 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm; No. of Gangs:1; Shaft Length:22.22mm

Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 5%; Product Range:502 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm; No. of Gangs:1; Shaft Length:22.22mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05H8360
Product Name Track Resistance Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers