NTE Electronics, Inc. Ic; Track Resistance Nte Electronics 502-0103

Description
IC; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:502 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm; No. of Gangs:1; Product Width:- RoHS Compliant: Yes
Datasheet
Description
IC; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:502 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm; No. of Gangs:1; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic; Track Resistance Nte Electronics - 05H8358 - Newark, An Avnet Company
Chicago, IL, United States
Ic; Track Resistance Nte Electronics
05H8358
Ic; Track Resistance Nte Electronics 05H8358
IC; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:502 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm; No. of Gangs:1; Product Width:- RoHS Compliant: Yes

IC; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:502 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm; No. of Gangs:1; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer - 50104853 - Radwell International
Willingboro, NJ, United States
Potentiometer
50104853
Potentiometer 50104853
IC, TRACK RESISTANCE 1KOHM, NO. OF TURNS 10TURNS, TRACK TAPER LINEAR, POWER RATING 2W, RESISTANCE TOLERANCE 5%, PRODUCT RANGE 502 SERIES, POTENTIOMETER MOUNTING PANEL MOUNT, SHAFT DIAMETER 6.34MM, NO. OF GANGS 1, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

IC, TRACK RESISTANCE 1KOHM, NO. OF TURNS 10TURNS, TRACK TAPER LINEAR, POWER RATING 2W, RESISTANCE TOLERANCE 5%, PRODUCT RANGE 502 SERIES, POTENTIOMETER MOUNTING PANEL MOUNT, SHAFT DIAMETER 6.34MM, NO. OF GANGS 1, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 05H8358 50104853
Product Name Ic; Track Resistance Nte Electronics Potentiometer
Configuration Single Resistor
Mounting / Packaging Panel Mount (Bushing)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details