NTE Electronics, Inc. OEM Parts - OEM Parts (0 - 9) - 502-0100 502-0100

Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007367-502-0100 Type: Potentiometer Termination: Solder Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Resistance: 100 Ω Power Rating: 3 W Categories: OEM Parts(0-9) Case / Package: 100 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Panel RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007367-502-0100 Type: Potentiometer Termination: Solder Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Resistance: 100 Ω Power Rating: 3 W Categories: OEM Parts(0-9) Case / Package: 100 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Panel RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 502-0100 - 1007367-502-0100 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 502-0100
1007367-502-0100
OEM Parts - OEM Parts (0 - 9) - 502-0100 1007367-502-0100
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007367-502-0100 Type: Potentiometer Termination: Solder Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Resistance: 100 Ω Power Rating: 3 W Categories: OEM Parts(0-9) Case / Package: 100 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Panel RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007367-502-0100
Type: Potentiometer
Termination: Solder
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Resistance: 100 Ω
Power Rating: 3 W
Categories: OEM Parts(0-9)
Case / Package: 100
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Panel
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1007367-502-0100
Product Name OEM Parts - OEM Parts (0 - 9) - 502-0100
Unlock Full Specs
to access all available technical data