NTE Electronics, Inc. Pot, Rotary, 1Kohm, 22.225Mm, 10%; Track Resistance Nte Electronics 501-0122

Description
POT, ROTARY, 1KOHM, 22.225MM, 10%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.2mm RoHS Compliant: Yes
Description
POT, ROTARY, 1KOHM, 22.225MM, 10%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Rotary, 1Kohm, 22.225Mm, 10%; Track Resistance Nte Electronics - 03H1788 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 1Kohm, 22.225Mm, 10%; Track Resistance Nte Electronics
03H1788
Pot, Rotary, 1Kohm, 22.225Mm, 10%; Track Resistance Nte Electronics 03H1788
POT, ROTARY, 1KOHM, 22.225MM, 10%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.2mm RoHS Compliant: Yes

POT, ROTARY, 1KOHM, 22.225MM, 10%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03H1788
Product Name Pot, Rotary, 1Kohm, 22.225Mm, 10%; Track Resistance Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers