NTE Electronics, Inc. Pot, Rotary, 100Kohm, 15.875Mm, 10%; Track Resistance Nte Electronics 501-0113

Description
POT, ROTARY, 100KOHM, 15.875MM, 10%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
POT, ROTARY, 100KOHM, 15.875MM, 10%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pot, Rotary, 100Kohm, 15.875Mm, 10%; Track Resistance Nte Electronics - 03H1782 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 100Kohm, 15.875Mm, 10%; Track Resistance Nte Electronics
03H1782
Pot, Rotary, 100Kohm, 15.875Mm, 10%; Track Resistance Nte Electronics 03H1782
POT, ROTARY, 100KOHM, 15.875MM, 10%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POT, ROTARY, 100KOHM, 15.875MM, 10%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03H1782
Product Name Pot, Rotary, 100Kohm, 15.875Mm, 10%; Track Resistance Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 30 ohms
View Details