NTE Electronics, Inc. Pot, Rotary, 1Mohm, 50.8Mm, 10%; Track Resistance Nte Electronics 501-0047

Description
POT, ROTARY, 1MOHM, 50.8MM, 10%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes
Description
POT, ROTARY, 1MOHM, 50.8MM, 10%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Rotary, 1Mohm, 50.8Mm, 10%; Track Resistance Nte Electronics - 03H1745 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 1Mohm, 50.8Mm, 10%; Track Resistance Nte Electronics
03H1745
Pot, Rotary, 1Mohm, 50.8Mm, 10%; Track Resistance Nte Electronics 03H1745
POT, ROTARY, 1MOHM, 50.8MM, 10%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

POT, ROTARY, 1MOHM, 50.8MM, 10%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

Supplier's Site
NTE Panel Mount - 501-0047 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE Panel Mount
501-0047
NTE Panel Mount 501-0047
POTENTIOMETER, 2W 1M OHM

POTENTIOMETER, 2W 1M OHM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors
Product Number 03H1745 501-0047
Product Name Pot, Rotary, 1Mohm, 50.8Mm, 10%; Track Resistance Nte Electronics NTE Panel Mount
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details