NTE Electronics, Inc. Pot, Rotary, 10Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics 501-0039

Description
POT, ROTARY, 10KOHM, 50.8MM, 10%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes
Description
POT, ROTARY, 10KOHM, 50.8MM, 10%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Rotary, 10Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics - 03H1737 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 10Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics
03H1737
Pot, Rotary, 10Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics 03H1737
POT, ROTARY, 10KOHM, 50.8MM, 10%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

POT, ROTARY, 10KOHM, 50.8MM, 10%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03H1737
Product Name Pot, Rotary, 10Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers