NTE Electronics, Inc. POTENTIOMETER, 2 WATT, SHAFT: 1/4" DIA.2" LENGTH, 5K OHM, MIL# RV4NAYSJ502A 501-0038

Description
POTENTIOMETER, 2 WATT, SHAFT: 1/4" DIA.2" LENGTH, 5K OHM, MIL# RV4NAYSJ502A
Description
POTENTIOMETER, 2 WATT, SHAFT: 1/4" DIA.2" LENGTH, 5K OHM, MIL# RV4NAYSJ502A

Suppliers

Company
Product
Description
Supplier Links
POTENTIOMETER, 2 WATT, SHAFT: 1/4
Fort Worth, TX, USA
POTENTIOMETER, 2 WATT, SHAFT: 1/4" DIA.2" LENGTH, 5K OHM, MIL# RV4NAYSJ502A
70117612
POTENTIOMETER, 2 WATT, SHAFT: 1/4" DIA.2" LENGTH, 5K OHM, MIL# RV4NAYSJ502A 70117612
POTENTIOMETER, 2 WATT, SHAFT: 1/4" DIA.2" LENGTH, 5K OHM, MIL# RV4NAYSJ502A

POTENTIOMETER, 2 WATT, SHAFT: 1/4" DIA.2" LENGTH, 5K OHM, MIL# RV4NAYSJ502A

Supplier's Site
Rotary Potentiometer, 5Kohm 10%, 2W; Track Resistance Nte Electronics - 03H1736 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm 10%, 2W; Track Resistance Nte Electronics
03H1736
Rotary Potentiometer, 5Kohm 10%, 2W; Track Resistance Nte Electronics 03H1736
ROTARY POTENTIOMETER, 5KOHM 10%, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM 10%, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70117612 03H1736
Product Name POTENTIOMETER, 2 WATT, SHAFT: 1/4" DIA.2" LENGTH, 5K OHM, MIL# RV4NAYSJ502A Rotary Potentiometer, 5Kohm 10%, 2W; Track Resistance Nte Electronics
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Range 5000 ohms
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 22.5 ohms
View Details