NTE Electronics, Inc. Pot, Rotary, 3.5Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics 501-0037

Description
POT, ROTARY, 3.5KOHM, 50.8MM, 10%; Track Resistance:3.5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes
Description
POT, ROTARY, 3.5KOHM, 50.8MM, 10%; Track Resistance:3.5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Rotary, 3.5Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics - 03H1735 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 3.5Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics
03H1735
Pot, Rotary, 3.5Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics 03H1735
POT, ROTARY, 3.5KOHM, 50.8MM, 10%; Track Resistance:3.5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

POT, ROTARY, 3.5KOHM, 50.8MM, 10%; Track Resistance:3.5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03H1735
Product Name Pot, Rotary, 3.5Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers