NTE Electronics, Inc. Pot, Rotary, 2Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics 501-0035

Description
POT, ROTARY, 2KOHM, 50.8MM, 10%; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes
Description
POT, ROTARY, 2KOHM, 50.8MM, 10%; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Rotary, 2Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics - 03H1733 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 2Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics
03H1733
Pot, Rotary, 2Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics 03H1733
POT, ROTARY, 2KOHM, 50.8MM, 10%; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

POT, ROTARY, 2KOHM, 50.8MM, 10%; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03H1733
Product Name Pot, Rotary, 2Kohm, 50.8Mm, 10%; Track Resistance Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details