NTE Electronics, Inc. Rotary Potentiometer, 500 Ohm, 2W, 10%; Track Resistance Nte Electronics 501-0033

Description
ROTARY POTENTIOMETER, 500 OHM, 2W, 10%; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Description
ROTARY POTENTIOMETER, 500 OHM, 2W, 10%; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 500 Ohm, 2W, 10%; Track Resistance Nte Electronics - 03H1730 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 500 Ohm, 2W, 10%; Track Resistance Nte Electronics
03H1730
Rotary Potentiometer, 500 Ohm, 2W, 10%; Track Resistance Nte Electronics 03H1730
ROTARY POTENTIOMETER, 500 OHM, 2W, 10%; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 500 OHM, 2W, 10%; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03H1730
Product Name Rotary Potentiometer, 500 Ohm, 2W, 10%; Track Resistance Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers