NTE Electronics, Inc. Pot, Rotary, 5Mohm, 22.225Mm, 10%; Track Resistance Nte Electronics 501-0020

Description
POT, ROTARY, 5MOHM, 22.225MM, 10%; Track Resistance:5Mohm; No. of Turns:1Turns; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes
Description
POT, ROTARY, 5MOHM, 22.225MM, 10%; Track Resistance:5Mohm; No. of Turns:1Turns; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Rotary, 5Mohm, 22.225Mm, 10%; Track Resistance Nte Electronics - 03H1726 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 5Mohm, 22.225Mm, 10%; Track Resistance Nte Electronics
03H1726
Pot, Rotary, 5Mohm, 22.225Mm, 10%; Track Resistance Nte Electronics 03H1726
POT, ROTARY, 5MOHM, 22.225MM, 10%; Track Resistance:5Mohm; No. of Turns:1Turns; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

POT, ROTARY, 5MOHM, 22.225MM, 10%; Track Resistance:5Mohm; No. of Turns:1Turns; Track Taper:-; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03H1726
Product Name Pot, Rotary, 5Mohm, 22.225Mm, 10%; Track Resistance Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details