NTE Electronics, Inc. Rotary Potentiometer, 100Kohm, 2W, 10%; Track Resistance Nte Electronics 501-0015

Description
ROTARY POTENTIOMETER, 100KOHM, 2W, 10%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Description
ROTARY POTENTIOMETER, 100KOHM, 2W, 10%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 100Kohm, 2W, 10%; Track Resistance Nte Electronics - 25P9931 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 100Kohm, 2W, 10%; Track Resistance Nte Electronics
25P9931
Rotary Potentiometer, 100Kohm, 2W, 10%; Track Resistance Nte Electronics 25P9931
ROTARY POTENTIOMETER, 100KOHM, 2W, 10%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 100KOHM, 2W, 10%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25P9931
Product Name Rotary Potentiometer, 100Kohm, 2W, 10%; Track Resistance Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data