NTE Electronics, Inc. Linear Potentiometer, 20Kohm, 2W, 10%; Track Resistance Nte Electronics 501-0011

Description
LINEAR POTENTIOMETER, 20KOHM, 2W, 10%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes
Description
LINEAR POTENTIOMETER, 20KOHM, 2W, 10%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Potentiometer, 20Kohm, 2W, 10%; Track Resistance Nte Electronics - 25P9930 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 20Kohm, 2W, 10%; Track Resistance Nte Electronics
25P9930
Linear Potentiometer, 20Kohm, 2W, 10%; Track Resistance Nte Electronics 25P9930
LINEAR POTENTIOMETER, 20KOHM, 2W, 10%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes

LINEAR POTENTIOMETER, 20KOHM, 2W, 10%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25P9930
Product Name Linear Potentiometer, 20Kohm, 2W, 10%; Track Resistance Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details