POTENTIOMETER; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.32mm; No. of Gangs:1 RoHS Compliant: Yes
Potentiometer, 2 W, 1⁄4 ” Dia. Shaft
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 03H1716 | 70117610 |
| Product Name | Potentiometer; Track Resistance Nte Electronics | Pot;Carbon;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in |
| Configuration | Single Resistor | Single Turn |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |
| Tolerance | 10 +/- % | 10 +/- % |
| Power Rating | 2 watts | |
| Standards and Certifications | RoHS |