NTE Electronics, Inc. Pot;Carbon;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 501-0009

Description
Potentiometer, 2 W, 1⁄4 ” Dia. Shaft Hot molded carbon element Gold plated terminals It meets or exceeds specifications of MIL–R–94 — QPL listed.
Description
Potentiometer, 2 W, 1⁄4 ” Dia. Shaft Hot molded carbon element Gold plated terminals It meets or exceeds specifications of MIL–R–94 — QPL listed.

Suppliers

Company
Product
Description
Supplier Links
Pot;Carbon;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in - 70117609 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Carbon;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
70117609
Pot;Carbon;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 70117609
Potentiometer, 2 W, 1⁄4 ” Dia. Shaft Hot molded carbon element Gold plated terminals It meets or exceeds specifications of MIL–R–94 — QPL listed.

Potentiometer, 2 W, 1⁄4 ” Dia. Shaft

  • Hot molded carbon element
  • Gold plated terminals
    It meets or exceeds specifications of MIL–R–94 — QPL listed.
Supplier's Site
Linear Potentiometer, 5Kohm, 2W, 10%; Track Resistance Nte Electronics - 55R1333 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 5Kohm, 2W, 10%; Track Resistance Nte Electronics
55R1333
Linear Potentiometer, 5Kohm, 2W, 10%; Track Resistance Nte Electronics 55R1333
LINEAR POTENTIOMETER, 5KOHM, 2W, 10%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

LINEAR POTENTIOMETER, 5KOHM, 2W, 10%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70117609 55R1333
Product Name Pot;Carbon;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in Linear Potentiometer, 5Kohm, 2W, 10%; Track Resistance Nte Electronics
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details