NTE Electronics, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 501-0008

Description
POT 3.5K OHM 2W CARBON LINEAR
Description
POT 3.5K OHM 2W CARBON LINEAR

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 501-0008 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
501-0008
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 501-0008
POT 3.5K OHM 2W CARBON LINEAR

POT 3.5K OHM 2W CARBON LINEAR

Supplier's Site
Potentiometer, 3.5k Ohm, single turn, 2W, 1/4in dia. Shaft - 70117589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Potentiometer, 3.5k Ohm, single turn, 2W, 1/4in dia. Shaft
70117589
Potentiometer, 3.5k Ohm, single turn, 2W, 1/4in dia. Shaft 70117589
Potentiometer, 3.5k Ohm, single turn, 2W, 1/4in dia. Shaft

Potentiometer, 3.5k Ohm, single turn, 2W, 1/4in dia. Shaft

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 501-0008 70117589
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 3.5k Ohm, single turn, 2W, 1/4in dia. Shaft
Resistance Range 3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers