NTE Electronics, Inc. Rotary Pot, 2K, 2W, Through Hole; Track Resistance Nte Electronics 501-0006

Description
ROTARY POT, 2K, 2W, THROUGH HOLE; Track Resistance:2kohm; No. of Turns:-; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.32mm RoHS Compliant: Yes
Description
ROTARY POT, 2K, 2W, THROUGH HOLE; Track Resistance:2kohm; No. of Turns:-; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 2K, 2W, Through Hole; Track Resistance Nte Electronics - 25P9929 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 2K, 2W, Through Hole; Track Resistance Nte Electronics
25P9929
Rotary Pot, 2K, 2W, Through Hole; Track Resistance Nte Electronics 25P9929
ROTARY POT, 2K, 2W, THROUGH HOLE; Track Resistance:2kohm; No. of Turns:-; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.32mm RoHS Compliant: Yes

ROTARY POT, 2K, 2W, THROUGH HOLE; Track Resistance:2kohm; No. of Turns:-; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:501 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25P9929
Product Name Rotary Pot, 2K, 2W, Through Hole; Track Resistance Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details