NTE Electronics, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 501-0005

Description
Win Source Part Number: 1038943-501-0005 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: KU Termination Style: Solder Lug Package: Bag Standard Package: 1 Tolerance: ±10% Power (Watts): 2W Actuator Type: Round Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 1k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 314° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 3852A-162-102AL; 95R1A-R22-A10L; 3852A-282-102AL; PRV6SAABJYB25102KA; CMU1021E; CU1021E; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8533.31.0000 Mfr: NTE Electronics, Inc Other Names: 2368-501-0005
Request a Quote Datasheet
Description
Win Source Part Number: 1038943-501-0005 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: KU Termination Style: Solder Lug Package: Bag Standard Package: 1 Tolerance: ±10% Power (Watts): 2W Actuator Type: Round Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 1k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 314° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 3852A-162-102AL; 95R1A-R22-A10L; 3852A-282-102AL; PRV6SAABJYB25102KA; CMU1021E; CU1021E; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8533.31.0000 Mfr: NTE Electronics, Inc Other Names: 2368-501-0005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1038943-501-0005
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1038943-501-0005
Win Source Part Number: 1038943-501-0005 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: KU Termination Style: Solder Lug Package: Bag Standard Package: 1 Tolerance: ±10% Power (Watts): 2W Actuator Type: Round Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 1k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 314° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 3852A-162-102AL; 95R1A-R22-A10L; 3852A-282-102AL; PRV6SAABJYB25102KA; CMU1021E; CU1021E; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8533.31.0000 Mfr: NTE Electronics, Inc Other Names: 2368-501-0005

Win Source Part Number: 1038943-501-0005
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: KU
Termination Style: Solder Lug
Package: Bag
Standard Package: 1
Tolerance: ±10%
Power (Watts): 2W
Actuator Type: Round
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 1k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 314°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 3852A-162-102AL; 95R1A-R22-A10L; 3852A-282-102AL; PRV6SAABJYB25102KA; CMU1021E; CU1021E;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8533.31.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-501-0005

Buy Now Datasheet
Pot;Carbon;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in - 70117607 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Carbon;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
70117607
Pot;Carbon;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 70117607
Potentiometer, 2 W, 1⁄4 ” Dia. Shaft Hot molded carbon element Gold plated terminals It meets or exceeds specifications of MIL–R–94 — QPL listed.

Potentiometer, 2 W, 1⁄4 ” Dia. Shaft

  • Hot molded carbon element
  • Gold plated terminals
    It meets or exceeds specifications of MIL–R–94 — QPL listed.
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1038943-501-0005 70117607
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Carbon;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
Potentiometer Type Digital Potentiometer Standard Potentiometer
Resistance Range 1000 ohms 1000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0616 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 2439586 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details