NTE Electronics, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 501-0003

Description
Win Source Part Number: 1038942-501-0003 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: KU Termination Style: Solder Lug Package: Bag Standard Package: 1 Tolerance: ±10% Power (Watts): 2W Actuator Type: Round Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 250 Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 314° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8533.31.0000 Mfr: NTE Electronics, Inc Other Names: 2368-501-0003
Request a Quote Datasheet
Description
Win Source Part Number: 1038942-501-0003 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: KU Termination Style: Solder Lug Package: Bag Standard Package: 1 Tolerance: ±10% Power (Watts): 2W Actuator Type: Round Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 250 Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 314° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8533.31.0000 Mfr: NTE Electronics, Inc Other Names: 2368-501-0003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1038942-501-0003
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1038942-501-0003
Win Source Part Number: 1038942-501-0003 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: KU Termination Style: Solder Lug Package: Bag Standard Package: 1 Tolerance: ±10% Power (Watts): 2W Actuator Type: Round Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 250 Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 314° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8533.31.0000 Mfr: NTE Electronics, Inc Other Names: 2368-501-0003

Win Source Part Number: 1038942-501-0003
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: KU
Termination Style: Solder Lug
Package: Bag
Standard Package: 1
Tolerance: ±10%
Power (Watts): 2W
Actuator Type: Round
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 250
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 314°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8533.31.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-501-0003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1038942-501-0003
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0600 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details