NTE Electronics, Inc. Track Resistance Nte Electronics 501-0002

Description
Track Resistance:100ohm; No. of Turns:-; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:-; Adjustment Type:Rotary; Product Width:-RoHS Compliant: Yes
Description
Track Resistance:100ohm; No. of Turns:-; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:-; Adjustment Type:Rotary; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Nte Electronics - 05H8340 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Nte Electronics
05H8340
Track Resistance Nte Electronics 05H8340
Track Resistance:100ohm; No. of Turns:-; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:-; Adjustment Type:Rotary; Product Width:-RoHS Compliant: Yes

Track Resistance:100ohm; No. of Turns:-; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:-; Adjustment Type:Rotary; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05H8340
Product Name Track Resistance Nte Electronics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers