NTE Electronics, Inc. Heat-Shrink Tubing, 3 Nte Electronics 47-23548-BK

Description
HEAT-SHRINK TUBING, 3:1, 18MM, 48", BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 3:1, 18MM, 48", BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Nte Electronics - 57K8695 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Nte Electronics
57K8695
Heat-Shrink Tubing, 3 Nte Electronics 57K8695
HEAT-SHRINK TUBING, 3:1, 18MM, 48", BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 18MM, 48", BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 57K8695
Product Name Heat-Shrink Tubing, 3 Nte Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-5/8-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details