NTE Electronics, Inc. Heat Shrink Tubing, 9Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics 47-23348-BK

Description
HEAT SHRINK TUBING, 9MM ID, PO, BLACK, 48"; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 9MM ID, PO, BLACK, 48"; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics - 32M5008 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics
32M5008
Heat Shrink Tubing, 9Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics 32M5008
HEAT SHRINK TUBING, 9MM ID, PO, BLACK, 48"; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9MM ID, PO, BLACK, 48"; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
NTE Shrink Tubing - 47-23348-BK - Galco Industrial Electronics
Madison Heights, MI, United States
NTE Shrink Tubing
47-23348-BK
NTE Shrink Tubing 47-23348-BK
HEAT SHRINK, 3/8in.x48in., BLK, 3:1,

HEAT SHRINK, 3/8in.x48in., BLK, 3:1,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number 32M5008 47-23348-BK
Product Name Heat Shrink Tubing, 9Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics NTE Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S36-S27-36 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details