NTE Electronics, Inc. Heat Shrink Tubing, 7.9Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics 47-20648-BK

Description
HEAT SHRINK TUBING, 7.9MM ID, PO, BLACK, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.311"; I.D. Supplied - Metric:7.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 7.9MM ID, PO, BLACK, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.311"; I.D. Supplied - Metric:7.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 7.9Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics - 32M4895 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 7.9Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics
32M4895
Heat Shrink Tubing, 7.9Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics 32M4895
HEAT SHRINK TUBING, 7.9MM ID, PO, BLACK, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.311"; I.D. Supplied - Metric:7.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 7.9MM ID, PO, BLACK, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.311"; I.D. Supplied - Metric:7.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 32M4895
Product Name Heat Shrink Tubing, 7.9Mm Id, Po, Black, 48; Shrink Ratio Nte Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-01-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details