NTE Electronics, Inc. Heat Shrink Tubing, 6.4Mm Id, Po, White, 48; Shrink Ratio Nte Electronics 47-20548-W

Description
HEAT SHRINK TUBING, 6.4MM ID, PO, WHITE, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.252"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 6.4MM ID, PO, WHITE, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.252"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 6.4Mm Id, Po, White, 48; Shrink Ratio Nte Electronics - 32M4886 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.4Mm Id, Po, White, 48; Shrink Ratio Nte Electronics
32M4886
Heat Shrink Tubing, 6.4Mm Id, Po, White, 48; Shrink Ratio Nte Electronics 32M4886
HEAT SHRINK TUBING, 6.4MM ID, PO, WHITE, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.252"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.4MM ID, PO, WHITE, 48"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.252"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
NTE Shrink Tubing - 47-20548-W - Galco Industrial Electronics
Madison Heights, MI, United States
NTE Shrink Tubing
47-20548-W
NTE Shrink Tubing 47-20548-W
Heat Shrink, 1/4in.x48in., White, 2:1,

Heat Shrink, 1/4in.x48in., White, 2:1,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number 32M4886 47-20548-W
Product Name Heat Shrink Tubing, 6.4Mm Id, Po, White, 48; Shrink Ratio Nte Electronics NTE Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-4 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details