Heat Shrink Tubing, part number 81H1361, features a 6.4 mm inner diameter and a 2:1 shrink ratio. This black polyolefin tubing is designed for a variety of applications, including cable and wire harnessing, insulation, and protection against fluids. It is compliant with MIL-DTL-23053/5, Class 1 and 3, and CSA C22.2 No 198.1 standards, ensuring its suitability for industrial and military use. The tubing operates effectively within a temperature range of -55°C to +135°C and has a voltage rating of 600V. It exhibits excellent physical properties, including a tensile strength of 13 N/mm² and an elongation at break of 400%. The product also demonstrates good resistance to fluids and fungus, making it reliable in various environments. This heat shrink tubing is available in a length of 48 inches (1.22 meters) and is RoHS compliant, making it a suitable choice for engineers looking for high-performance heat shrink solutions.
HEAT SHRINK TUBING, 6.4MM ID, PO, BLACK, 48IN/1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.252"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 81H1361 |
| Product Name | Heat Shrink Tubing, 6.4Mm Id, Po, Black, 48In/1.22M; Shrink Ratio Nte Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |