NTE Electronics' Heat Shrink Tubing (part number 70K8653) features a thin wall design with a 2:1 shrink ratio, making it suitable for various applications including cable and wire harnessing, insulation, and strain relief. The tubing is made from a flexible, flame-retardant polyolefin material that exhibits excellent electrical, chemical, and physical properties. It meets several industry standards, including MIL-DTL-23053/5 and UL 224, with a continuous operating temperature range of -55°C to +135°C. The tubing is available in multiple colors, including black, blue, red, green, yellow, white, clear, brown, grey, orange, and violet, and can be purchased in assorted packs. Key technical specifications include a tensile strength of 13 N/mm², elongation at break of 400%, and a dielectric strength of 25 kV/mm. The product is also resistant to fluids and fungus, making it suitable for industrial and military applications.
HEAT-SHRINK TUBING, 2:1, 3.2MM, 50FT, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 70K8653 |
| Product Name | Heat-Shrink Tubing, 2 Nte Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |