NTE Electronics, Inc. Resistor, Metal Film, 1Kohm, 5%, Axial; Resistance Nte Electronics 3W210

Description
RESISTOR, METAL FILM, 1KOHM, 5%, AXIAL; Resistance:1kohm; Product Range:3W Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM, 1KOHM, 5%, AXIAL; Resistance:1kohm; Product Range:3W Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 1Kohm, 5%, Axial; Resistance Nte Electronics - 33C8719 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1Kohm, 5%, Axial; Resistance Nte Electronics
33C8719
Resistor, Metal Film, 1Kohm, 5%, Axial; Resistance Nte Electronics 33C8719
RESISTOR, METAL FILM, 1KOHM, 5%, AXIAL; Resistance:1kohm; Product Range:3W Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RESISTOR, METAL FILM, 1KOHM, 5%, AXIAL; Resistance:1kohm; Product Range:3W Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8719
Product Name Resistor, Metal Film, 1Kohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details