NTE Electronics, Inc. Resistor, Metal Film, 0.22Ohm, 5%, Axial; Resistance Nte Electronics 2WD22

Description
RESISTOR, METAL FILM, 0.22OHM, 5%, AXIAL; Resistance:0.22ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 0.22OHM, 5%, AXIAL; Resistance:0.22ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 0.22Ohm, 5%, Axial; Resistance Nte Electronics - 33C8345 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 0.22Ohm, 5%, Axial; Resistance Nte Electronics
33C8345
Resistor, Metal Film, 0.22Ohm, 5%, Axial; Resistance Nte Electronics 33C8345
RESISTOR, METAL FILM, 0.22OHM, 5%, AXIAL; Resistance:0.22ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 0.22OHM, 5%, AXIAL; Resistance:0.22ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8345
Product Name Resistor, Metal Film, 0.22Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details