NTE Electronics, Inc. Resistor, Metal Oxide, 10Mohm, 2W, 2%; Resistance Nte Electronics 2W610

Description
RESISTOR, METAL OXIDE, 10MOHM, 2W, 2%; Resistance:10Mohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Description
RESISTOR, METAL OXIDE, 10MOHM, 2W, 2%; Resistance:10Mohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 10Mohm, 2W, 2%; Resistance Nte Electronics - 33C8518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 10Mohm, 2W, 2%; Resistance Nte Electronics
33C8518
Resistor, Metal Oxide, 10Mohm, 2W, 2%; Resistance Nte Electronics 33C8518
RESISTOR, METAL OXIDE, 10MOHM, 2W, 2%; Resistance:10Mohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 10MOHM, 2W, 2%; Resistance:10Mohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8518
Product Name Resistor, Metal Oxide, 10Mohm, 2W, 2%; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm; MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details