NTE Electronics, Inc. Resistor, Metal Film, 220Kohm, 2%, Axial; Resistance Nte Electronics 2W422

Description
RESISTOR, METAL FILM, 220KOHM, 2%, AXIAL; Resistance:220kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 220KOHM, 2%, AXIAL; Resistance:220kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 220Kohm, 2%, Axial; Resistance Nte Electronics - 33C8474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 220Kohm, 2%, Axial; Resistance Nte Electronics
33C8474
Resistor, Metal Film, 220Kohm, 2%, Axial; Resistance Nte Electronics 33C8474
RESISTOR, METAL FILM, 220KOHM, 2%, AXIAL; Resistance:220kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 220KOHM, 2%, AXIAL; Resistance:220kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8474
Product Name Resistor, Metal Film, 220Kohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 220000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details