NTE Electronics, Inc. Resistor, Metal Oxide, 100Kohm, 2W, 2%, Axial Leaded; Resistance Nte Electronics 2W410

Description
RESISTOR, METAL OXIDE, 100KOHM, 2W, 2%, AXIAL LEADED; Resistance:100kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal OxideRoHS Compliant: Yes
Description
RESISTOR, METAL OXIDE, 100KOHM, 2W, 2%, AXIAL LEADED; Resistance:100kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal OxideRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 100Kohm, 2W, 2%, Axial Leaded; Resistance Nte Electronics - 33C8466 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 100Kohm, 2W, 2%, Axial Leaded; Resistance Nte Electronics
33C8466
Resistor, Metal Oxide, 100Kohm, 2W, 2%, Axial Leaded; Resistance Nte Electronics 33C8466
RESISTOR, METAL OXIDE, 100KOHM, 2W, 2%, AXIAL LEADED; Resistance:100kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal OxideRoHS Compliant: Yes

RESISTOR, METAL OXIDE, 100KOHM, 2W, 2%, AXIAL LEADED; Resistance:100kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal OxideRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8466
Product Name Resistor, Metal Oxide, 100Kohm, 2W, 2%, Axial Leaded; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers