NTE Electronics, Inc. Resistor, Metal Film, 15Kohm, 2%, Axial; Resistance Nte Electronics 2W315

Description
RESISTOR, METAL FILM, 15KOHM, 2%, AXIAL; Resistance:15kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 15KOHM, 2%, AXIAL; Resistance:15kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 15Kohm, 2%, Axial; Resistance Nte Electronics - 33C8444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15Kohm, 2%, Axial; Resistance Nte Electronics
33C8444
Resistor, Metal Film, 15Kohm, 2%, Axial; Resistance Nte Electronics 33C8444
RESISTOR, METAL FILM, 15KOHM, 2%, AXIAL; Resistance:15kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 15KOHM, 2%, AXIAL; Resistance:15kohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8444
Product Name Resistor, Metal Film, 15Kohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 15000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details