NTE Electronics, Inc. Metal Oxide Resistor; Series Nte Electronics 2W256

Description
Metal Oxide Resistor; Series:2W; Resistance:5.6kohm; Resistance Tolerance:+/-2%; Power Rating:2W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V RoHS Compliant: Yes
Description
Metal Oxide Resistor; Series:2W; Resistance:5.6kohm; Resistance Tolerance:+/-2%; Power Rating:2W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor; Series Nte Electronics - 33C8430 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor; Series Nte Electronics
33C8430
Metal Oxide Resistor; Series Nte Electronics 33C8430
Metal Oxide Resistor; Series:2W; Resistance:5.6kohm; Resistance Tolerance:+/-2%; Power Rating:2W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V RoHS Compliant: Yes

Metal Oxide Resistor; Series:2W; Resistance:5.6kohm; Resistance Tolerance:+/-2%; Power Rating:2W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8430
Product Name Metal Oxide Resistor; Series Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Resistance Range 5600 ohms
Tolerance 2 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details