NTE Electronics, Inc. Resistance Nte Electronics 2W218

Description
Resistance:1.8kohm; Product Range:-; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes
Description
Resistance:1.8kohm; Product Range:-; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Nte Electronics - 06H0641 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Nte Electronics
06H0641
Resistance Nte Electronics 06H0641
Resistance:1.8kohm; Product Range:-; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Resistance:1.8kohm; Product Range:-; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H0641
Product Name Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 1800 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details